Princess Auto Limited 3/4 in. x 14 ft Tow Rope 8258212

Description
3/4 in. x 14 ft Tow Rope
Description
3/4 in. x 14 ft Tow Rope

Suppliers

Company
Product
Description
Supplier Links
3/4 in. x 14 ft Tow Rope - 8258212 - Princess Auto Limited
Winnipeg, Manitoba, Canada
3/4 in. x 14 ft Tow Rope
8258212
3/4 in. x 14 ft Tow Rope 8258212
3/4 in. x 14 ft Tow Rope

3/4 in. x 14 ft Tow Rope

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Synthetic Fibers and Fabrics
Product Number 8258212
Product Name 3/4 in. x 14 ft Tow Rope
Product Form Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Barrel Top Absorbent Mat - MAT244 - New Pig Corporation
Specs
Material Polypropylene
Features Flame or Fire Retardant
Width / OD 22.00 inch (559 mm)
View Details
Silicone Sponge Cord - SSC - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Elastomer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Product Form Rope or Cordage
Material Polyamide
Length 333.3 yd (305 m)
View Details