Princess Auto Limited 3/8" x 50 ft Nylon Rope 8269094

Description
3/8" x 50 ft Nylon Rope
Description
3/8" x 50 ft Nylon Rope

Suppliers

Company
Product
Description
Supplier Links
3/8" x 50 ft Nylon Rope - 8269094 - Princess Auto Limited
Winnipeg, Manitoba, Canada
3/8" x 50 ft Nylon Rope
8269094
3/8" x 50 ft Nylon Rope 8269094
3/8" x 50 ft Nylon Rope

3/8" x 50 ft Nylon Rope

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Synthetic Fibers and Fabrics
Product Number 8269094
Product Name 3/8" x 50 ft Nylon Rope
Product Form Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Product Form Rope or Cordage
Material Polyamide
Length 333.3 yd (305 m)
View Details
Flat Braided Lacing Tape, Nylon - 800 / 801 / 802 - BRIM Electronics, Inc.
Specs
Product Form Rope or Cordage
Material Polyamide
Applications Electrical
View Details
PIG® Barrel Top Absorbent Mat - MAT208 - New Pig Corporation
Specs
Material Polypropylene
Features Flame or Fire Retardant
Width / OD 22.00 inch (559 mm)
View Details