Princess Auto Limited 6 in. x 30 ft Recovery Strap 8021892

Description
6 in. x 30 ft Recovery Strap
Description
6 in. x 30 ft Recovery Strap

Suppliers

Company
Product
Description
Supplier Links
6 in. x 30 ft Recovery Strap - 8021892 - Princess Auto Limited
Winnipeg, Manitoba, Canada
6 in. x 30 ft Recovery Strap
8021892
6 in. x 30 ft Recovery Strap 8021892
6 in. x 30 ft Recovery Strap

6 in. x 30 ft Recovery Strap

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Industrial Fabrics
Product Number 8021892
Product Name 6 in. x 30 ft Recovery Strap
Material Synthetic; Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Fire Protective Fiberglass Fabrics- Aluminized Silica - ARMATEX® SF2 12-NF - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details