Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SYNTHETIC FIBERS AND FABRICS
PRINCESS AUTO LIMITED
8373748 -- 1/2 IN. X 25 FT DOUBLE BRAIDED DOCK LINE
Princess Auto Limited
1/2 in. x 25 ft Double Braided Dock Line
8373748
Description
1/2 in. x 25 ft Double Braided Dock Line
Princess Auto Limited
Done
Description
1/2 in. x 25 ft Double Braided Dock Line
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
1/2 in. x 25 ft Double Braided Dock Line
8373748
1/2 in. x 25 ft Double Braided Dock Line
8373748
1/2 in. x 25 ft Double Braided Dock Line
1/2 in. x 25 ft Double Braided Dock Line
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Synthetic Fibers and Fabrics
Product Number
8373748
Product Name
1/2 in. x 25 ft Double Braided Dock Line
Product Form
Rope or Cordage
Unlock Full Specs
to access all available technical data
Similar Products
Victrex PLC
Thermoplastic PEEK
VICTREX AM 200 PAEK Filament
Specs
Applications
3D Printing
View Details
New Pig Corporation
PIG® Oil-Only Absorbent Mat Pad in Dispenser Box
MAT440
Specs
Material
Polypropylene
Features
Flame or Fire Retardant
Width / OD
15.00 inch (381 mm)
View Details
Custom Fabricating & Supplies
Silicone Sponge Cord
SSC
Specs
Material
Elastomer
Use Temperature
0 to 600 F (-18 to 316 C)
View Details
Petersen Products Co.
Stringer, 1000' Nylon Rope & Reel
938-9800-1000
Specs
Product Form
Rope or Cordage
Material
Polyamide
Length
333.3 yd (305 m)
View Details