Princess Auto Limited 1/4" x 50 ft Camo Poly Rope 8268476

Description
1/4" x 50 ft Camo Poly Rope
Description
1/4" x 50 ft Camo Poly Rope

Suppliers

Company
Product
Description
Supplier Links
1/4" x 50 ft Camo Poly Rope - 8268476 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1/4" x 50 ft Camo Poly Rope
8268476
1/4" x 50 ft Camo Poly Rope 8268476
1/4" x 50 ft Camo Poly Rope

1/4" x 50 ft Camo Poly Rope

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Synthetic Fibers and Fabrics
Product Number 8268476
Product Name 1/4" x 50 ft Camo Poly Rope
Product Form Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Product Form Roving or Yarn; Braided; Rope or Cordage; Sleeving or Wraps
Material Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
PIG® Oil-Only Absorbent Mat Pad - MAT403 - New Pig Corporation
Specs
Material Polypropylene
Features Flame or Fire Retardant
Width / OD 15.00 inch (381 mm)
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Product Form Rope or Cordage
Material Polyamide
Length 333.3 yd (305 m)
View Details