Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL FABRICS
PRINCESS AUTO LIMITED
8021026 -- 3 IN. X 20 FT RECOVERY STRAP
Princess Auto Limited
3 in. x 20 ft Recovery Strap
8021026
Description
3 in. x 20 ft Recovery Strap
Princess Auto Limited
Done
Description
3 in. x 20 ft Recovery Strap
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
3 in. x 20 ft Recovery Strap
8021026
3 in. x 20 ft Recovery Strap
8021026
3 in. x 20 ft Recovery Strap
3 in. x 20 ft Recovery Strap
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Industrial Fabrics
Product Number
8021026
Product Name
3 in. x 20 ft Recovery Strap
Material
Synthetic; Polyamide
Unlock Full Specs
to access all available technical data
Similar Products
MarShield
Lead Wool Blankets
Specs
Textie Product Type
Blanket or Batt
Thickness
0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight
582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
HIROSE PAPER MFG. CO., LTD.
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type)
Specs
Textie Product Type
Nonwoven
Applications
Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness
0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details
Mitsui Chemicals America, Inc.
SYNTEX Spunbond Fabric
Nonwoven
Specs
Textie Product Type
Nonwoven
Material
Synthetic; Polypropylene
Applications
Filtration
View Details
Mid-Mountain Materials, Inc.
Tadpole Gasket Insulation
THERMOPAK®
Specs
Applications
Aluminium, Welding, and Power Generation Industries
Features
Thermal Insulation
Use Temperature
399 to 5000 F (204 to 2760 C)
View Details