Renesas Electronics Corporation PMIC - PMIC - Supervisors - X5168S8Z-2.7AT1 X5168S8Z-2.7AT1

Description
Manufacturer: Intersil Win Source Part Number: 799413-X5168S8Z-2.7A T1 Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete(EOL) Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.93V Family Name: X5168 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Introduction Date: March 05, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 799413-X5168S8Z-2.7A T1 Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete(EOL) Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.93V Family Name: X5168 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Introduction Date: March 05, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X5168S8Z-2.7AT1 - 799413-X5168S8Z-2.7AT1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X5168S8Z-2.7AT1
799413-X5168S8Z-2.7AT1
PMIC - PMIC - Supervisors - X5168S8Z-2.7AT1 799413-X5168S8Z-2.7AT1
Manufacturer: Intersil Win Source Part Number: 799413-X5168S8Z-2.7A T1 Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete(EOL) Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.93V Family Name: X5168 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Introduction Date: March 05, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 799413-X5168S8Z-2.7AT1
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Part Status: Obsolete(EOL)
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.93V
Family Name: X5168
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Introduction Date: March 05, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-X5168S8Z-2.7AT1
Voltage Supervisor IC 691-X5168S8Z-2.7AT1
IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: X5168S8Z-2.7AT1 from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X5168S8Z-2.7AT1 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: X5168S8Z-2.7AT1 from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X5168S8Z-2.7AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - X5168S8Z-2.7AT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
X5168S8Z-2.7AT1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors X5168S8Z-2.7AT1
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
PMIC - Supervisors - X5168S8Z-2.7AT1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5168S8Z-2.7AT1
PMIC - Supervisors X5168S8Z-2.7AT1
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Supervisors - X5168S8Z-2.7AT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5168S8Z-2.7AT1
Supervisors X5168S8Z-2.7AT1
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - X5168S8Z-2.7AT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5168S8Z-2.7AT1
Supervisors X5168S8Z-2.7AT1
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 799413-X5168S8Z-2.7AT1 691-X5168S8Z-2.7AT1 X5168S8Z-2.7AT1 X5168S8Z-2.7AT1 X5168S8Z-2.7AT1
Product Name PMIC - PMIC - Supervisors - X5168S8Z-2.7AT1 Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 2139135P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details