These devices combine three popular functions, Poweron Reset Control, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisory Circuits CPU SUP 32K SPI EE RST HI 5V+/-10% IND
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
| Renesas Electronics Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | X5329S8IZ-4.5A | X5329S8IZ-4.5A-ND | X5329S8IZ-4.5A | X5329S8IZ-4.5A | X5329S8IZ-4.5A | X5329S8IZ-4.5A |
| Product Name | CPU Supervisor with 32Kbit SPI EEPROM | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors | Supervisory Circuits | Supervisors |
| Output Options | Active High | Open Drain; Active High | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 2.7 to 5.5 volts | |||||
| Features | Manual Reset |