Renesas Electronics Corporation PMIC - PMIC - Supervisors - X5168PZ-4.5A X5168PZ-4.5A

Description
Manufacturer: Intersil Win Source Part Number: 799412-X5168PZ-4.5A Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete(EOL) Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.63V Family Name: X5168 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): X5168P-4.5A; X5168S8-4.5A; X5168V14-4.5A ; X5168S8Z-4.5A ; Introduction Date: March 05, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 799412-X5168PZ-4.5A Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete(EOL) Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.63V Family Name: X5168 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): X5168P-4.5A; X5168S8-4.5A; X5168V14-4.5A ; X5168S8Z-4.5A ; Introduction Date: March 05, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X5168PZ-4.5A - 799412-X5168PZ-4.5A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X5168PZ-4.5A
799412-X5168PZ-4.5A
PMIC - PMIC - Supervisors - X5168PZ-4.5A 799412-X5168PZ-4.5A
Manufacturer: Intersil Win Source Part Number: 799412-X5168PZ-4.5A Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete(EOL) Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.63V Family Name: X5168 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): X5168P-4.5A; X5168S8-4.5A; X5168V14-4.5A ; X5168S8Z-4.5A ; Introduction Date: March 05, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Intersil
Win Source Part Number: 799412-X5168PZ-4.5A
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output: Open Drain or Open Collector
Reset: Active Low
Part Status: Obsolete(EOL)
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 4.63V
Family Name: X5168
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): X5168P-4.5A; X5168S8-4.5A; X5168V14-4.5A ; X5168S8Z-4.5A ;
Introduction Date: March 05, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
PMIC - Supervisors - X5168PZ-4.5A - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5168PZ-4.5A
PMIC - Supervisors X5168PZ-4.5A
IC SUPERVISOR 1 CHANNEL 8DIP

IC SUPERVISOR 1 CHANNEL 8DIP

Supplier's Site Datasheet
Supervisors - X5168PZ-4.5A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5168PZ-4.5A
Supervisors X5168PZ-4.5A
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Buy Now Datasheet
Supervisors - X5168PZ-4.5A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5168PZ-4.5A
Supervisors X5168PZ-4.5A
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - X5168PZ-4.5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
X5168PZ-4.5A
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors X5168PZ-4.5A
IC SUPERVISOR 1 CHANNEL 8DIP

IC SUPERVISOR 1 CHANNEL 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 799412-X5168PZ-4.5A X5168PZ-4.5A X5168PZ-4.5A X5168PZ-4.5A
Product Name PMIC - PMIC - Supervisors - X5168PZ-4.5A PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1906460 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns - BQ2052SN-A515 - Texas Instruments
Specs
Type SOIC
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details