These devices combine three popular functions, Poweron Reset Control, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisory Circuits VCC SUPERVISOR & 32K SPI SERIAL EEPROM
| Renesas Electronics Corporation | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | X5328S8ZT1 | X5328S8ZT1 | X5328S8ZT1 | X5328S8ZT1 |
| Product Name | CPU Supervisor with 32Kbit SPI EEPROM | Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Output Options | Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |
| Type | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 2.7 to 5.5 volts |