Manufacturer: Intersil
Win Source Part Number: 799406-X5083S8-2.7T1
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Part Status: Obsolete(EOL)
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.63V
Family Name: X5083
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): X5083PZ-2.7; X5083V8-2.7; X5083S8-2.7; X5083S8Z-2.7T1;
Introduction Date: March 05, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 799406-X5083S8-2.7T1 | X5083S8-2.7T1 | X5083S8-2.7T1 |
| Product Name | PMIC - PMIC - Supervisors - X5083S8-2.7T1 | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1; 1 | 1; 1 |