Renesas Electronics Corporation CPU Supervisor with 32Kbit SPI EEPROM X5328S8Z-2.7A

Description
These devices combine three popular functions, Poweron Reset Control, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span/ RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions by holding span style="text-decorati on: overline"RESET/span/ RESET active when VsubCC/sub falls below a minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span/ RESET remains asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold in applications requiring higher precision.
Datasheet
Description
These devices combine three popular functions, Poweron Reset Control, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span/ RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions by holding span style="text-decorati on: overline"RESET/span/ RESET active when VsubCC/sub falls below a minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span/ RESET remains asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold in applications requiring higher precision.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPU Supervisor with 32Kbit SPI EEPROM - X5328S8Z-2.7A - Renesas Electronics Corporation
Milpitas, CA, USA
CPU Supervisor with 32Kbit SPI EEPROM
X5328S8Z-2.7A
CPU Supervisor with 32Kbit SPI EEPROM X5328S8Z-2.7A
These devices combine three popular functions, Poweron Reset Control, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span/ RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions by holding span style="text-decorati on: overline"RESET/span/ RESET active when VsubCC/sub falls below a minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span/ RESET remains asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold in applications requiring higher precision.

These devices combine three popular functions, Poweron Reset Control, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decoration: overline"RESET/span/RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions by holding span style="text-decoration: overline"RESET/span/RESET active when VsubCC/sub falls below a minimum VsubCC/sub trip point. span style="text-decoration: overline"RESET/span/RESET remains asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold in applications requiring higher precision.

Supplier's Site Datasheet
Supervisors - X5328S8Z-2.7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5328S8Z-2.7A
Supervisors X5328S8Z-2.7A
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - X5328S8Z-2.7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5328S8Z-2.7A
PMIC - Supervisors X5328S8Z-2.7A
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
X5328S8Z-2.7A
Supervisory Circuits X5328S8Z-2.7A
Supervisory Circuits CPU SUP 32K SPI EE RST LW 2 7-5 5V 2

Supervisory Circuits CPU SUP 32K SPI EE RST LW 2 7-5 5V 2

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X5328S8Z-2.7A X5328S8Z-2.7A X5328S8Z-2.7A X5328S8Z-2.7A
Product Name CPU Supervisor with 32Kbit SPI EEPROM Supervisors PMIC - Supervisors Supervisory Circuits
Output Options Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 411573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type To-52
Pins 3
View Details
Battery Management - BQ2084RTTT-V140G4 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details