These devices combine four popular functions, Power-on Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock™ Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati
Manufacturer: Intersil
Win Source Part Number: 799409-X5163S8Z-4.5A
Packaging: Tube
Type: Simple Reset/Power-On Reset
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 4.63V
Family Name: X5163
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX6321HPUK50DZ+; TPS3824-50QDBVRQ1; ADM8618MACYKSZ-RL7; ADM8618LACYKSZ-RL7;
Introduction Date: February 08, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Voltage Supervisor/Reset IC, Adjustable, 1 Channel, CMOS, PDSO8
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisory Circuits CPU SUP/WDT 16K SPI EE RST LW 5V+/-10%
| Renesas Electronics Corporation | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | X5163S8Z-4.5A | 799409-X5163S8Z-4.5A | X5163S8Z-4.5A | X5163S8Z-4.5A | X5163S8Z-4.5A | X5163S8Z-4.5A |
| Product Name | CPU Supervisor with 16Kbit SPI EEPROM | PMIC - PMIC - Supervisors - X5163S8Z-4.5A | PMIC - Supervisors | Supervisors | Supervisory Circuits | |
| Output Options | Active Low | Open Drain; Inverting; Active Low; Active High | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | SOIC | SOIC | SOIC; SOICN8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 2.7 to 5.5 volts |