Renesas Electronics Corporation CPU Supervisor with 32Kbit SPI EEPROM X5329S8IZT1

Description
These devices combine three popular functions, Poweron Reset Control, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span/ RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions by holding span style="text-decorati on: overline"RESET/span/ RESET active when VsubCC/sub falls below a minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span/ RESET remains asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold in applications requiring higher precision.
Datasheet
Description
These devices combine three popular functions, Poweron Reset Control, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span/ RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions by holding span style="text-decorati on: overline"RESET/span/ RESET active when VsubCC/sub falls below a minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span/ RESET remains asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold in applications requiring higher precision.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPU Supervisor with 32Kbit SPI EEPROM - X5329S8IZT1 - Renesas Electronics Corporation
Milpitas, CA, USA
CPU Supervisor with 32Kbit SPI EEPROM
X5329S8IZT1
CPU Supervisor with 32Kbit SPI EEPROM X5329S8IZT1
These devices combine three popular functions, Poweron Reset Control, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span/ RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions by holding span style="text-decorati on: overline"RESET/span/ RESET active when VsubCC/sub falls below a minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span/ RESET remains asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold in applications requiring higher precision.

These devices combine three popular functions, Poweron Reset Control, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decoration: overline"RESET/span/RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions by holding span style="text-decoration: overline"RESET/span/RESET active when VsubCC/sub falls below a minimum VsubCC/sub trip point. span style="text-decoration: overline"RESET/span/RESET remains asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold in applications requiring higher precision.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
X5329S8IZT1
Supervisory Circuits X5329S8IZT1
Supervisory Circuits VCC SUPERVISOR & 32K SPI SERIAL EEPROM

Supervisory Circuits VCC SUPERVISOR & 32K SPI SERIAL EEPROM

Buy Now Datasheet
Supervisors - X5329S8IZT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5329S8IZT1
Supervisors X5329S8IZT1
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - X5329S8IZT1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5329S8IZT1
PMIC - Supervisors X5329S8IZT1
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X5329S8IZT1 X5329S8IZT1 X5329S8IZT1 X5329S8IZT1
Product Name CPU Supervisor with 32Kbit SPI EEPROM Supervisory Circuits Supervisors PMIC - Supervisors
Output Options Active High Open Drain Open Drain; Open Drain or Open Collector
Type SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220335 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Battery Management - BQ2040SN-D111-BE - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details