Renesas Electronics Corporation Supervisors X5168V14

Description
Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP
Description
Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The X5168V14 from Quarktwin Technology Ltd. is a CPU supervisor that integrates power-on reset control, supply voltage supervision, and a 16Kbit SPI EEPROM in a single package. This device is designed to activate a power-on reset circuit upon power application, ensuring that the power supply and oscillator stabilize before the processor executes code. It features low V_{CC} detection circuitry that asserts the reset signal when the supply voltage falls below a specified threshold, with five standard reset threshold voltages available, which can be reprogrammed for custom applications. The X5168V14 operates within a voltage range of 2.7V to 5.5V and consumes less than 50µA in standby mode with the watchdog enabled. It supports a 2MHz SPI interface and includes built-in inadvertent write protection for the EEPROM, allowing for block lock protection of the memory array. The device is available in a 14-lead TSSOP package and is RoHS compliant. This product is suitable for applications requiring reliable voltage supervision and EEPROM functionality in a compact form factor.

Datasheet Summary
Powered by GS/AI

The X5168V14 from Quarktwin Technology Ltd. is a CPU supervisor that integrates power-on reset control, supply voltage supervision, and a 16Kbit SPI EEPROM in a single package. This device is designed to activate a power-on reset circuit upon power application, ensuring that the power supply and oscillator stabilize before the processor executes code. It features low V_{CC} detection circuitry that asserts the reset signal when the supply voltage falls below a specified threshold, with five standard reset threshold voltages available, which can be reprogrammed for custom applications. The X5168V14 operates within a voltage range of 2.7V to 5.5V and consumes less than 50µA in standby mode with the watchdog enabled. It supports a 2MHz SPI interface and includes built-in inadvertent write protection for the EEPROM, allowing for block lock protection of the memory array. The device is available in a 14-lead TSSOP package and is RoHS compliant. This product is suitable for applications requiring reliable voltage supervision and EEPROM functionality in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - X5168V14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5168V14
Supervisors X5168V14
Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP

Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP

Buy Now Datasheet
PMIC - Supervisors - X5168V14 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5168V14
PMIC - Supervisors X5168V14
IC SUPERVISOR 1 CHANNEL 14TSSOP

IC SUPERVISOR 1 CHANNEL 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X5168V14 X5168V14
Product Name Supervisors PMIC - Supervisors
Output Options Open Drain Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - BQ25046DQCT - 1154220-BQ25046DQCT - Win Source Electronics
Specs
Output Options Inverting
IQ 1.10E6 µA
Supply Voltage 3.3 to 9 volts
View Details
2 suppliers
Voltage Supervisors - 1897859 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details