Renesas Electronics Corporation PMIC - PMIC - Supervisors - X5165S8ZT1 X5165S8ZT1

Description
Manufacturer: Intersil Win Source Part Number: 799411-X5165S8ZT1 Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active High Part Status: Obsolete(EOL) Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.38V Family Name: X5165 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ADM8618MACYKSZ-RL7; ADM8618MAKS-RL7; ADM8618LACYKS-RL; ADM8618LACYKS-RL7; Introduction Date: February 08, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 799411-X5165S8ZT1 Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active High Part Status: Obsolete(EOL) Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.38V Family Name: X5165 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ADM8618MACYKSZ-RL7; ADM8618MAKS-RL7; ADM8618LACYKS-RL; ADM8618LACYKS-RL7; Introduction Date: February 08, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X5165S8ZT1 - 799411-X5165S8ZT1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X5165S8ZT1
799411-X5165S8ZT1
PMIC - PMIC - Supervisors - X5165S8ZT1 799411-X5165S8ZT1
Manufacturer: Intersil Win Source Part Number: 799411-X5165S8ZT1 Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active High Part Status: Obsolete(EOL) Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.38V Family Name: X5165 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ADM8618MACYKSZ-RL7; ADM8618MAKS-RL7; ADM8618LACYKS-RL; ADM8618LACYKS-RL7; Introduction Date: February 08, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 799411-X5165S8ZT1
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active High
Part Status: Obsolete(EOL)
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 4.38V
Family Name: X5165
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ADM8618MACYKSZ-RL7; ADM8618MAKS-RL7; ADM8618LACYKS-RL; ADM8618LACYKS-RL7;
Introduction Date: February 08, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Supervisors - X5165S8ZT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5165S8ZT1
Supervisors X5165S8ZT1
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - X5165S8ZT1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5165S8ZT1
PMIC - Supervisors X5165S8ZT1
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 799411-X5165S8ZT1 X5165S8ZT1 X5165S8ZT1
Product Name PMIC - PMIC - Supervisors - X5165S8ZT1 Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385036P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Battery Management - BQ24314DSGTG4 - 1008507-BQ24314DSGTG4 - Win Source Electronics
Specs
Output Options Inverting
Pins 8
Operating Temperature -40 C (-40 F)
View Details
Voltage References - 7974848P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details