These devices combine four popular functions, Power-on Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability. Applying power to the device activates the power-on reset circuit which holds span style="text-decorati
IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: X5325S8IZ-2.7 from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X5325S8IZ-2.7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 987716-X5325S8IZ-2.7
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100ms Minimum
Voltage - Threshold: 2.63V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: X5325
Product Status: Obsolete
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisory Circuits CPU SUP/WDT 32K SPI EE RST HI 2 7-3 6V
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | X5325S8IZ-2.7 | 691-X5325S8IZ-2.7 | 987716-X5325S8IZ-2.7 | X5325S8IZ-2.7-ND | X5325S8IZ-2.7 | X5325S8IZ-2.7 | X5325S8IZ-2.7 | X5325S8IZ-2.7 |
| Product Name | CPU Supervisor with 32Kb SPI EEPROM | Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits |
| Output Options | Active High | Open Drain; Inverting; Active High | Open Drain; Active High | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | SOIC | Tube | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 2.7 to 5.5 volts | |||||||
| Number of Supplies | 1 | 1; 1 | 1; 1 |