Renesas Electronics Corporation CPU Supervisor with 32Kbit SPI EEPROM X5329S8IZ-2.7T1

Description
These devices combine three popular functions, Poweron Reset Control, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span/ RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions by holding span style="text-decorati on: overline"RESET/span/ RESET active when VsubCC/sub falls below a minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span/ RESET remains asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold in applications requiring higher precision.
Datasheet
Description
These devices combine three popular functions, Poweron Reset Control, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span/ RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions by holding span style="text-decorati on: overline"RESET/span/ RESET active when VsubCC/sub falls below a minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span/ RESET remains asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold in applications requiring higher precision.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPU Supervisor with 32Kbit SPI EEPROM - X5329S8IZ-2.7T1 - Renesas Electronics Corporation
Milpitas, CA, USA
CPU Supervisor with 32Kbit SPI EEPROM
X5329S8IZ-2.7T1
CPU Supervisor with 32Kbit SPI EEPROM X5329S8IZ-2.7T1
These devices combine three popular functions, Poweron Reset Control, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span/ RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions by holding span style="text-decorati on: overline"RESET/span/ RESET active when VsubCC/sub falls below a minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span/ RESET remains asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold in applications requiring higher precision.

These devices combine three popular functions, Poweron Reset Control, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decoration: overline"RESET/span/RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions by holding span style="text-decoration: overline"RESET/span/RESET active when VsubCC/sub falls below a minimum VsubCC/sub trip point. span style="text-decoration: overline"RESET/span/RESET remains asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold in applications requiring higher precision.

Supplier's Site Datasheet
Supervisors - X5329S8IZ-2.7T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5329S8IZ-2.7T1
Supervisors X5329S8IZ-2.7T1
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
X5329S8IZ-2.7T1
Supervisory Circuits X5329S8IZ-2.7T1
Supervisory Circuits VCC SUPERVISOR & 32K SPI SERIAL EEPROM

Supervisory Circuits VCC SUPERVISOR & 32K SPI SERIAL EEPROM

Buy Now Datasheet
PMIC - Supervisors - X5329S8IZ-2.7T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5329S8IZ-2.7T1
PMIC - Supervisors X5329S8IZ-2.7T1
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X5329S8IZ-2.7T1 X5329S8IZ-2.7T1 X5329S8IZ-2.7T1 X5329S8IZ-2.7T1
Product Name CPU Supervisor with 32Kbit SPI EEPROM Supervisors Supervisory Circuits PMIC - Supervisors
Output Options Active High Open Drain Open Drain; Open Drain or Open Collector
Type SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467624P - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details