Renesas Electronics Corporation Supervisors X5169V14I-2.7A

Description
Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP
Description
Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The X5169V14I-2.7A from Quarktwin Technology Ltd. is a CPU supervisor that integrates power-on reset control, supply voltage supervision, and EEPROM memory protection in a single package. It operates within a voltage range of 2.7V to 5.5V and features a low power consumption of less than 50µA in standby mode with the watchdog enabled. The device includes five standard reset threshold voltages, which can be reprogrammed for custom applications, ensuring precise voltage detection. The supervisor asserts the reset signal when the supply voltage drops below the specified threshold, maintaining the reset state until the voltage stabilizes. It also offers a built-in block lock protection for the 16Kbit EEPROM, allowing for selective write protection of the memory array. The device supports a 2MHz SPI interface and features a fast write cycle time of approximately 5ms. The X5169V14I-2.7A is available in a 14-lead TSSOP package and is suitable for applications requiring reliable voltage supervision and memory protection.

Datasheet Summary
Powered by GS/AI

The X5169V14I-2.7A from Quarktwin Technology Ltd. is a CPU supervisor that integrates power-on reset control, supply voltage supervision, and EEPROM memory protection in a single package. It operates within a voltage range of 2.7V to 5.5V and features a low power consumption of less than 50µA in standby mode with the watchdog enabled. The device includes five standard reset threshold voltages, which can be reprogrammed for custom applications, ensuring precise voltage detection. The supervisor asserts the reset signal when the supply voltage drops below the specified threshold, maintaining the reset state until the voltage stabilizes. It also offers a built-in block lock protection for the 16Kbit EEPROM, allowing for selective write protection of the memory array. The device supports a 2MHz SPI interface and features a fast write cycle time of approximately 5ms. The X5169V14I-2.7A is available in a 14-lead TSSOP package and is suitable for applications requiring reliable voltage supervision and memory protection.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - X5169V14I-2.7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5169V14I-2.7A
Supervisors X5169V14I-2.7A
Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP

Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP

Buy Now Datasheet
PMIC - Supervisors - X5169V14I-2.7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5169V14I-2.7A
PMIC - Supervisors X5169V14I-2.7A
IC SUPERVISOR 1 CHANNEL 14TSSOP

IC SUPERVISOR 1 CHANNEL 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X5169V14I-2.7A X5169V14I-2.7A
Product Name Supervisors PMIC - Supervisors
Output Options Open Drain Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1223399 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3825-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3825-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers