Renesas Electronics Corporation PMIC - PMIC - Supervisors - X5163S8I-2.7 X5163S8I-2.7

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281019-X5163S8I-2.7 Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: X5163 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281019-X5163S8I-2.7 Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: X5163 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X5163S8I-2.7 - 1281019-X5163S8I-2.7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X5163S8I-2.7
1281019-X5163S8I-2.7
PMIC - PMIC - Supervisors - X5163S8I-2.7 1281019-X5163S8I-2.7
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281019-X5163S8I-2.7 Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: X5163 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281019-X5163S8I-2.7
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: X5163
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now
PMIC - Supervisors - X5163S8I-2.7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5163S8I-2.7
PMIC - Supervisors X5163S8I-2.7
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Supervisors - X5163S8I-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5163S8I-2.7
Supervisors X5163S8I-2.7
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - X5163S8I-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5163S8I-2.7
Supervisors X5163S8I-2.7
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1281019-X5163S8I-2.7 X5163S8I-2.7 X5163S8I-2.7
Product Name PMIC - PMIC - Supervisors - X5163S8I-2.7 PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1585236 - RS Components, Ltd.
Specs
Type MSOP; MSOP
View Details