Renesas Electronics Corporation PMIC - PMIC - Supervisors - X5648P X5648P

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281047-X5648P Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: X5648 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281047-X5648P Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: X5648 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X5648P - 1281047-X5648P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X5648P
1281047-X5648P
PMIC - PMIC - Supervisors - X5648P 1281047-X5648P
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281047-X5648P Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: X5648 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281047-X5648P
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100ms Minimum
Voltage - Threshold: 4.38V
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: X5648
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Supervisors - X5648P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5648P
Supervisors X5648P
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Buy Now
PMIC - Supervisors - X5648P - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5648P
PMIC - Supervisors X5648P
IC SUPERVISOR 1 CHANNEL 8DIP

IC SUPERVISOR 1 CHANNEL 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1281047-X5648P X5648P X5648P
Product Name PMIC - PMIC - Supervisors - X5648P Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901787 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details