The X5323S8-2.7A from Quarktwin Technology Ltd. is a CPU supervisor that integrates multiple functions including power-on reset control, watchdog timer, supply voltage supervision, and EEPROM memory protection. This device is designed to enhance system reliability while minimizing costs and board space. It features a selectable watchdog timer with three preset timeout intervals, ensuring that microcontrollers are reset if they fail to restart the timer. The low V_{CC} detection circuitry resets the system when the supply voltage drops below a specified threshold, with five standard reset thresholds available for customization. The supervisor operates within a voltage range of 2.7V to 5.5V and supports a low standby current of less than 50µA with the watchdog enabled. It includes 32kbits of EEPROM memory with built-in write protection and a 2MHz SPI interface for efficient data communication. The device is available in various packages, including an 8-lead SOIC, making it suitable for a range of applications. The X5323S8-2.7A is RoHS compliant and designed for reliable operation in both commercial and industrial temperature ranges.
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | X5323S8-2.7A | X5323S8-2.7A |
| Product Name | Supervisors | PMIC - Supervisors |
| Output Options | Open Drain | Open Drain; Open Drain or Open Collector |