These devices combine three popular functions, Poweron Reset Control, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281043-X5328S8IZ
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100ms Minimum
Voltage - Threshold: 4.38V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: X5328
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: X5328S8IZ from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X5328S8IZ can be used for catalog matching and distributor lookup.
Supervisory Circuits CPU SUP 32K SPI EE RST LW 5V+/-10% IND
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | X5328S8IZ | 1281043-X5328S8IZ | X5328S8IZ-ND | 691-X5328S8IZ | X5328S8IZ | X5328S8IZ | X5328S8IZ | X5328S8IZ |
| Product Name | CPU Supervisor with 32Kbit SPI EEPROM | PMIC - PMIC - Supervisors - X5328S8IZ | Supervisors | Voltage Supervisor IC | Supervisory Circuits | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Active Low | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | SOIC | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Supply Voltage | 2.7 to 5.5 volts | |||||||
| Number of Supplies | 1; 1 | 1 | 1; 1 |