Renesas Electronics Corporation PMIC - PMIC - Supervisors - X5325V14-2.7 X5325V14-2.7

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281041-X5325V14-2.7 Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: X5325 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281041-X5325V14-2.7 Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: X5325 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X5325V14-2.7 - 1281041-X5325V14-2.7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X5325V14-2.7
1281041-X5325V14-2.7
PMIC - PMIC - Supervisors - X5325V14-2.7 1281041-X5325V14-2.7
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281041-X5325V14-2.7 Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: X5325 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281041-X5325V14-2.7
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: X5325
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)

Buy Now
PMIC - Supervisors - X5325V14-2.7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5325V14-2.7
PMIC - Supervisors X5325V14-2.7
IC SUPERVISOR 1 CHANNEL 14TSSOP

IC SUPERVISOR 1 CHANNEL 14TSSOP

Supplier's Site Datasheet
Supervisors - X5325V14-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5325V14-2.7
Supervisors X5325V14-2.7
Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP

Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1281041-X5325V14-2.7 X5325V14-2.7 X5325V14-2.7
Product Name PMIC - PMIC - Supervisors - X5325V14-2.7 PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1897808 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details