Renesas Electronics Corporation CPU Supervisor with 8Kbit SPI EEPROM X5083S8Z

Description
This device combines four popular functions, Power-on Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability. Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code. The Watchdog Timer provides an independent protection mechanism for microcontrollers. When the microcontroller fails to restart a timer within a selectable time out interval, the device activates the span style="text-decorati on: overline"RESET/span signal. The user selects the interval from three preset values. Once selected, the interval does not change, even after cycling the power. The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubCC/sub falls below the minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span is asserted until VsubCC/sub returns to the proper operating level and stabilizes. Five industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to finetune the threshold for applications requiring higher precision.
Datasheet
Description
This device combines four popular functions, Power-on Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability. Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code. The Watchdog Timer provides an independent protection mechanism for microcontrollers. When the microcontroller fails to restart a timer within a selectable time out interval, the device activates the span style="text-decorati on: overline"RESET/span signal. The user selects the interval from three preset values. Once selected, the interval does not change, even after cycling the power. The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubCC/sub falls below the minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span is asserted until VsubCC/sub returns to the proper operating level and stabilizes. Five industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to finetune the threshold for applications requiring higher precision.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPU Supervisor with 8Kbit SPI EEPROM - X5083S8Z - Renesas Electronics Corporation
Milpitas, CA, USA
CPU Supervisor with 8Kbit SPI EEPROM
X5083S8Z
CPU Supervisor with 8Kbit SPI EEPROM X5083S8Z
This device combines four popular functions, Power-on Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability. Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code. The Watchdog Timer provides an independent protection mechanism for microcontrollers. When the microcontroller fails to restart a timer within a selectable time out interval, the device activates the span style="text-decorati on: overline"RESET/span signal. The user selects the interval from three preset values. Once selected, the interval does not change, even after cycling the power. The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubCC/sub falls below the minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span is asserted until VsubCC/sub returns to the proper operating level and stabilizes. Five industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to finetune the threshold for applications requiring higher precision.

This device combines four popular functions, Power-on Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability. Applying power to the device activates the power-on reset circuit which holds span style="text-decoration: overline"RESET/span active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code. The Watchdog Timer provides an independent protection mechanism for microcontrollers. When the microcontroller fails to restart a timer within a selectable time out interval, the device activates the span style="text-decoration: overline"RESET/span signal. The user selects the interval from three preset values. Once selected, the interval does not change, even after cycling the power. The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubCC/sub falls below the minimum VsubCC/sub trip point. span style="text-decoration: overline"RESET/span is asserted until VsubCC/sub returns to the proper operating level and stabilizes. Five industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to finetune the threshold for applications requiring higher precision.

Supplier's Site Datasheet
PMIC - Supervisors - X5083S8Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5083S8Z
PMIC - Supervisors X5083S8Z
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Supervisors - X5083S8Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5083S8Z
Supervisors X5083S8Z
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
X5083S8Z
Supervisory Circuits X5083S8Z
Supervisory Circuits CPU SUP/WDT 8K SPI EE RST LW 5V+/-10%

Supervisory Circuits CPU SUP/WDT 8K SPI EE RST LW 5V+/-10%

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X5083S8Z X5083S8Z X5083S8Z X5083S8Z
Product Name CPU Supervisor with 8Kbit SPI EEPROM PMIC - Supervisors Supervisors Supervisory Circuits
Output Options Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1896856 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details