Renesas Electronics Corporation CPU Supervisor with 8Kbit SPI EEPROM X5083S8Z-2.7T1

Description
This device combines four popular functions, Power-on Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability. Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code. The Watchdog Timer provides an independent protection mechanism for microcontrollers. When the microcontroller fails to restart a timer within a selectable time out interval, the device activates the span style="text-decorati on: overline"RESET/span signal. The user selects the interval from three preset values. Once selected, the interval does not change, even after cycling the power. The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubCC/sub falls below the minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span is asserted until VsubCC/sub returns to the proper operating level and stabilizes. Five industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to finetune the threshold for applications requiring higher precision.
Request a Quote Datasheet
Description
This device combines four popular functions, Power-on Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability. Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code. The Watchdog Timer provides an independent protection mechanism for microcontrollers. When the microcontroller fails to restart a timer within a selectable time out interval, the device activates the span style="text-decorati on: overline"RESET/span signal. The user selects the interval from three preset values. Once selected, the interval does not change, even after cycling the power. The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubCC/sub falls below the minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span is asserted until VsubCC/sub returns to the proper operating level and stabilizes. Five industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to finetune the threshold for applications requiring higher precision.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPU Supervisor with 8Kbit SPI EEPROM - X5083S8Z-2.7T1 - Renesas Electronics Corporation
Milpitas, CA, USA
CPU Supervisor with 8Kbit SPI EEPROM
X5083S8Z-2.7T1
CPU Supervisor with 8Kbit SPI EEPROM X5083S8Z-2.7T1
This device combines four popular functions, Power-on Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability. Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code. The Watchdog Timer provides an independent protection mechanism for microcontrollers. When the microcontroller fails to restart a timer within a selectable time out interval, the device activates the span style="text-decorati on: overline"RESET/span signal. The user selects the interval from three preset values. Once selected, the interval does not change, even after cycling the power. The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubCC/sub falls below the minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span is asserted until VsubCC/sub returns to the proper operating level and stabilizes. Five industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to finetune the threshold for applications requiring higher precision.

This device combines four popular functions, Power-on Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability. Applying power to the device activates the power-on reset circuit which holds span style="text-decoration: overline"RESET/span active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code. The Watchdog Timer provides an independent protection mechanism for microcontrollers. When the microcontroller fails to restart a timer within a selectable time out interval, the device activates the span style="text-decoration: overline"RESET/span signal. The user selects the interval from three preset values. Once selected, the interval does not change, even after cycling the power. The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubCC/sub falls below the minimum VsubCC/sub trip point. span style="text-decoration: overline"RESET/span is asserted until VsubCC/sub returns to the proper operating level and stabilizes. Five industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to finetune the threshold for applications requiring higher precision.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - X5083S8Z-2.7T1 - 1118177-X5083S8Z-2.7T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X5083S8Z-2.7T1
1118177-X5083S8Z-2.7T1
PMIC - PMIC - Supervisors - X5083S8Z-2.7T1 1118177-X5083S8Z-2.7T1
Manufacturer: Intersil Win Source Part Number: 1118177-X5083S8Z-2.7 T1 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1118177-X5083S8Z-2.7T1
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
X5083S8Z-2.7T1
Supervisory Circuits X5083S8Z-2.7T1
Supervisory Circuits CPU SUP/WDT 8K SPI EE RST LW 8LD COM

Supervisory Circuits CPU SUP/WDT 8K SPI EE RST LW 8LD COM

Buy Now Datasheet
Supervisors - X5083S8Z-2.7T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5083S8Z-2.7T1
Supervisors X5083S8Z-2.7T1
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - X5083S8Z-2.7T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5083S8Z-2.7T1
PMIC - Supervisors X5083S8Z-2.7T1
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X5083S8Z-2.7T1 1118177-X5083S8Z-2.7T1 X5083S8Z-2.7T1 X5083S8Z-2.7T1 X5083S8Z-2.7T1
Product Name CPU Supervisor with 8Kbit SPI EEPROM PMIC - PMIC - Supervisors - X5083S8Z-2.7T1 Supervisory Circuits Supervisors PMIC - Supervisors
Output Options Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOIC SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901583P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active Low, Open Drain, Active High
View Details
Battery Management - BQ2084RTTT-V140G4 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details