Renesas Electronics Corporation PMIC - PMIC - Supervisors - X5163PI X5163PI

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 804801-X5163PI Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete (End Of Life) Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 4.38V Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: X5163
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 804801-X5163PI Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete (End Of Life) Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 4.38V Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: X5163
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X5163PI - 804801-X5163PI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X5163PI
804801-X5163PI
PMIC - PMIC - Supervisors - X5163PI 804801-X5163PI
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 804801-X5163PI Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete (End Of Life) Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 4.38V Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: X5163

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 804801-X5163PI
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Part Status: Obsolete (End Of Life)
Number of Voltages Monitored: 1
Reset Timeout: 100ms Minimum
Voltage - Threshold: 4.38V
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Part Number Series: X5163

Buy Now
IC SUPERVISOR CPU 16K EE 8-DIP - 391-X5163PI - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR CPU 16K EE 8-DIP
391-X5163PI
IC SUPERVISOR CPU 16K EE 8-DIP 391-X5163PI
IC SUPERVISOR CPU 16K EE 8-DIP

IC SUPERVISOR CPU 16K EE 8-DIP

Supplier's Site
Supervisors - X5163PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5163PI
Supervisors X5163PI
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Buy Now Datasheet
PMIC - Supervisors - X5163PI - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5163PI
PMIC - Supervisors X5163PI
IC SUPERVISOR 1 CHANNEL 8DIP

IC SUPERVISOR 1 CHANNEL 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 804801-X5163PI 391-X5163PI X5163PI X5163PI
Product Name PMIC - PMIC - Supervisors - X5163PI IC SUPERVISOR CPU 16K EE 8-DIP Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1; 1 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type DIP DIP; DIP DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 2467624P - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details