Renesas Electronics Corporation CPU Supervisor with 32Kb SPI EEPROM X5323S8IZ-2.7AT1

Description
These devices combine four popular functions, Power-on Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability. Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span/ RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code. The Watchdog Timer provides an independent protection mechanism for microcontrollers. When the microcontroller fails to restart a timer within a selectable time out interval, the device activates the span style="text-decorati on: overline"RESET/span/ RESET signal. The user selects the interval from three preset values. Once selected, the interval does not change, even after cycling the power. The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubCC/sub falls below the minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span/ RESET is asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard subTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold for applications requiring higher precision.
Request a Quote Datasheet
Description
These devices combine four popular functions, Power-on Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability. Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span/ RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code. The Watchdog Timer provides an independent protection mechanism for microcontrollers. When the microcontroller fails to restart a timer within a selectable time out interval, the device activates the span style="text-decorati on: overline"RESET/span/ RESET signal. The user selects the interval from three preset values. Once selected, the interval does not change, even after cycling the power. The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubCC/sub falls below the minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span/ RESET is asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard subTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold for applications requiring higher precision.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPU Supervisor with 32Kb SPI EEPROM - X5323S8IZ-2.7AT1 - Renesas Electronics Corporation
Milpitas, CA, USA
CPU Supervisor with 32Kb SPI EEPROM
X5323S8IZ-2.7AT1
CPU Supervisor with 32Kb SPI EEPROM X5323S8IZ-2.7AT1
These devices combine four popular functions, Power-on Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability. Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span/ RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code. The Watchdog Timer provides an independent protection mechanism for microcontrollers. When the microcontroller fails to restart a timer within a selectable time out interval, the device activates the span style="text-decorati on: overline"RESET/span/ RESET signal. The user selects the interval from three preset values. Once selected, the interval does not change, even after cycling the power. The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubCC/sub falls below the minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span/ RESET is asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard subTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold for applications requiring higher precision.

These devices combine four popular functions, Power-on Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability. Applying power to the device activates the power-on reset circuit which holds span style="text-decoration: overline"RESET/span/RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code. The Watchdog Timer provides an independent protection mechanism for microcontrollers. When the microcontroller fails to restart a timer within a selectable time out interval, the device activates the span style="text-decoration: overline"RESET/span/RESET signal. The user selects the interval from three preset values. Once selected, the interval does not change, even after cycling the power. The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubCC/sub falls below the minimum VsubCC/sub trip point. span style="text-decoration: overline"RESET/span/RESET is asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard subTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold for applications requiring higher precision.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - X5323S8IZ-2.7AT1 - 799415-X5323S8IZ-2.7AT1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X5323S8IZ-2.7AT1
799415-X5323S8IZ-2.7AT1
PMIC - PMIC - Supervisors - X5323S8IZ-2.7AT1 799415-X5323S8IZ-2.7AT1
Manufacturer: Intersil Win Source Part Number: 799415-X5323S8IZ-2.7 AT1 Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.92V Family Name: X5323 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): X5323S8I-2.7A; X5323S8I-2.7A-T1; X5323S8IZ-2.7A; X5323S8-2.7A-T1; Introduction Date: November 13, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 799415-X5323S8IZ-2.7AT1
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.92V
Family Name: X5323
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): X5323S8I-2.7A; X5323S8I-2.7A-T1; X5323S8IZ-2.7A; X5323S8-2.7A-T1;
Introduction Date: November 13, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - X5323S8IZ-2.7AT1-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-X5323S8IZ-2.7AT1
Voltage Supervisor IC 691-X5323S8IZ-2.7AT1
IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: X5323S8IZ-2.7AT1 from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X5323S8IZ-2.7AT1 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: X5323S8IZ-2.7AT1 from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X5323S8IZ-2.7AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - X5323S8IZ-2.7AT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5323S8IZ-2.7AT1
Supervisors X5323S8IZ-2.7AT1
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - X5323S8IZ-2.7AT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
X5323S8IZ-2.7AT1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors X5323S8IZ-2.7AT1
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
PMIC - Supervisors - X5323S8IZ-2.7AT1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5323S8IZ-2.7AT1
PMIC - Supervisors X5323S8IZ-2.7AT1
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
X5323S8IZ-2.7AT1
Supervisory Circuits X5323S8IZ-2.7AT1
Supervisory Circuits CPU SUP/WDT 32K SPI EE RST LW 2 7-3 6V

Supervisory Circuits CPU SUP/WDT 32K SPI EE RST LW 2 7-3 6V

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X5323S8IZ-2.7AT1 799415-X5323S8IZ-2.7AT1 X5323S8IZ-2.7AT1-ND 691-X5323S8IZ-2.7AT1 X5323S8IZ-2.7AT1 X5323S8IZ-2.7AT1 X5323S8IZ-2.7AT1 X5323S8IZ-2.7AT1
Product Name CPU Supervisor with 32Kb SPI EEPROM PMIC - PMIC - Supervisors - X5323S8IZ-2.7AT1 Supervisors Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits
Output Options Active Low Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOIC SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.7 to 5.5 volts
Number of Supplies 1; 1 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 7514474P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details