Renesas Electronics Corporation PMIC - PMIC - Supervisors - X5649S14 X5649S14

Description
Manufacturer: Intersil Win Source Part Number: 799422-X5649S14 Packaging: Tube Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active High Part Status: Obsolete(EOL) Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.38V Family Name: X5649 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): X5649P; X5649S14T1; X5649S14IT1; X5649S14IZ; Introduction Date: April 23, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 799422-X5649S14 Packaging: Tube Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active High Part Status: Obsolete(EOL) Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.38V Family Name: X5649 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): X5649P; X5649S14T1; X5649S14IT1; X5649S14IZ; Introduction Date: April 23, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X5649S14 - 799422-X5649S14 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X5649S14
799422-X5649S14
PMIC - PMIC - Supervisors - X5649S14 799422-X5649S14
Manufacturer: Intersil Win Source Part Number: 799422-X5649S14 Packaging: Tube Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active High Part Status: Obsolete(EOL) Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.38V Family Name: X5649 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): X5649P; X5649S14T1; X5649S14IT1; X5649S14IZ; Introduction Date: April 23, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Intersil
Win Source Part Number: 799422-X5649S14
Packaging: Tube
Type: Simple Reset/Power-On Reset
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active High
Part Status: Obsolete(EOL)
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 4.38V
Family Name: X5649
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): X5649P; X5649S14T1; X5649S14IT1; X5649S14IZ;
Introduction Date: April 23, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Supervisors - X5649S14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5649S14
Supervisors X5649S14
Supervisor Open Drain or Open Collector 1 Channel 14-SOIC

Supervisor Open Drain or Open Collector 1 Channel 14-SOIC

Buy Now
PMIC - Supervisors - X5649S14 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5649S14
PMIC - Supervisors X5649S14
IC SUPERVISOR 1 CHANNEL 14SOIC

IC SUPERVISOR 1 CHANNEL 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 799422-X5649S14 X5649S14 X5649S14
Product Name PMIC - PMIC - Supervisors - X5649S14 Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906460P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
TPS3838J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details