Renesas Electronics Corporation PMIC - PMIC - Supervisors - X5649S14-2.7 X5649S14-2.7

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281048-X5649S14-2.7 Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: X5649 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281048-X5649S14-2.7 Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: X5649 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X5649S14-2.7 - 1281048-X5649S14-2.7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X5649S14-2.7
1281048-X5649S14-2.7
PMIC - PMIC - Supervisors - X5649S14-2.7 1281048-X5649S14-2.7
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281048-X5649S14-2.7 Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: X5649 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281048-X5649S14-2.7
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: X5649
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Supervisors - X5649S14-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5649S14-2.7
Supervisors X5649S14-2.7
Supervisor Open Drain or Open Collector 1 Channel 14-SOIC

Supervisor Open Drain or Open Collector 1 Channel 14-SOIC

Buy Now
PMIC - Supervisors - X5649S14-2.7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5649S14-2.7
PMIC - Supervisors X5649S14-2.7
IC SUPERVISOR 1 CHANNEL 14SOIC

IC SUPERVISOR 1 CHANNEL 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1281048-X5649S14-2.7 X5649S14-2.7 X5649S14-2.7
Product Name PMIC - PMIC - Supervisors - X5649S14-2.7 Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 154891P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Battery Management IC - 815-BQ24150YFFR - Utmel Electronic Limited
Specs
Type 20-UFBGA, DSBGA
Pins 20
IQ 5000 µA
View Details
2 suppliers
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details