Renesas Electronics Corporation PMIC - PMIC - Supervisors - X5329V14 X5329V14

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281045-X5329V14 Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: X5329 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281045-X5329V14 Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: X5329 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X5329V14 - 1281045-X5329V14 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X5329V14
1281045-X5329V14
PMIC - PMIC - Supervisors - X5329V14 1281045-X5329V14
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281045-X5329V14 Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: X5329 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281045-X5329V14
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100ms Minimum
Voltage - Threshold: 4.38V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: X5329
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)

Buy Now
Supervisors - X5329V14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5329V14
Supervisors X5329V14
Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP

Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP

Buy Now Datasheet
PMIC - Supervisors - X5329V14 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5329V14
PMIC - Supervisors X5329V14
IC SUPERVISOR 1 CHANNEL 14TSSOP

IC SUPERVISOR 1 CHANNEL 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1281045-X5329V14 X5329V14 X5329V14
Product Name PMIC - PMIC - Supervisors - X5329V14 Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901662P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
Logic - Logic - Translators, Level Shifters - HEF4104BT,653 - 1043132-HEF4104BT,653 - Win Source Electronics
Specs
Output Options Inverting
Type 16-SO
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details