The 167578125 is a lug-style butterfly valve with a hand lever, designed for use in piping systems with ANSI/ASME B16.5 Class 150 flanges. It has a housing made of PP-GF30 with SS316 lug inserts and is rated for a maximum pressure of 10 bar. The valve has a 110 mm bore diameter (DN110), an overall length of 343.6 mm, a height of 115.2 mm, and a width of 375.2 mm. It uses an FKM sealing material, weighs 3.146 kg, and has a kv-value of 3800 l/min at Δp=1 bar. The flange bolt pattern uses UNC 5/8-11 threads with a bolt circle diameter of 226 mm. The valve is compliant with EN 558 and ISO 5752 dimensional standards for DN110.
With hand lever Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578125 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 4.33 inch (110.00 mm) |