The 167578803 is a lug-style butterfly valve with a PP-GF30 housing and SS316 lug inserts, designed for DN75 (2 1/2 inch) pipelines with a PN10 pressure rating and a kv-value of 1500 l/min at Δp=1 bar. It conforms to ISO 7005, EN 1092, and DIN 2501 flange standards, with overall dimensions Hmax=251.2 mm, Lmax=84.8 mm, and Wmax=182 mm. The valve interface complies with DIN/ISO 5211 F07. It weighs 1.456 kg with EPDM seating and has the same weight with FKM seating. The valve is suitable for use in metric flanged systems and supports optional limit switch accessories.
Bare Shaft Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578803 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 2.95 inch (75.00 mm) |