The 167567207 is a hand lever-operated butterfly valve in the PROGEF Standard Wafer-style series, with a PTFE seal and a nominal bore size of 160 mm. It complies with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 flange standards. The valve has an overall length of 390.0 mm, width of 115.2 mm, and height of 363.0 mm, and weighs 3.741 kg. The maximum system pressure recommended for this size is 6 bar when operated with a hand lever. The valve is designed for pipelines with matching flange dimensions and intended for use with PP-H or PP-R piping systems.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167567207 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 6.30 inch (160.00 mm) |