Knowles Precision Devices Datasheets for Chip Capacitors
Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Cap-Rack Capacitor Assemblies The Cap-Rack (US Patent 6,058,004) is an assembly of individual chip capacitors, bonded with high temperature epoxy. A Cap-Rack can be made up of a pair, to... | |
| ‘Pi’ filters incorporate 2 capacitors and an inductor together to make a multi-element filter, giving sharper cut-off and better low frequency performance than straight ‘C’ filters. The Syfer range of... | |
| A range of chip capacitors, available in sizes 0805 to 7565, designed to operate from -55°C to 160°C, (Class II Dielectric) and from -55ºC to 200ºC (C0G/NP0 and Class II... | |
| A range of High Capacitance value BME MLC chip capacitors, in stable Class II dielectrics X7R and X5R, with a spread of capacitance values offered up to 100µF. Comparable circuit... | |
| A range of MLC chip capacitors in Stable EIA Class II dielectric with special testing for long term reliability. They are designed for optimum reliability; burned in at elevated voltage... | |
| A range of ultra stable Hi Q , low ESR porcelain capacitors with high self-resonance combined with established reliability. Description High Q Porcelain Capacitors SMD Compatibility Ultra Temperature Stable Low... | |
| A range of ultra-stable Hi Q, low ESR porcelain capacitors with high self-resonance combined with established reliability. Description High Q Porcelain Capacitors SMD Compatibility Positive TC “P90” Low ESR, High... | |
| A reliable solution in DC Blocking and RF Bypassing Applications. Mirrors Di-Cap technology and processing with one difference it provides a consistent physical size. Benefits: Gold Metallization for wire bonding. | |
| High Frequency, wirebondable single-layer are perfect for GaN and GaAs amplifiers. Small footprint coupled with X7R stability makes it key to a well performing circuit. Benefits: High Capacitance Density Higher... | |
| Industry wide standard multilayer ceramic capacitors are supplied with a DC Rating only. For AC use, Surge and Safety capacitors with an AC rating of 250Vac have been available but... | |
| Knowles Precision Devices has conducted reliability testing on standard surface mount ceramic capacitors in order to ensure their performance at 115Vac 400Hz and the associated voltage and frequency transients required... | |
| Knowles Precision Devices manufactures a range of C0G/NP0 MLC capacitors to suit a variety of applications. Available in 0402 to 8060 chip sizes with capacitance values up to 1uF as... | |
| Knowles Precision Devices manufactures a range of X7R MLC capacitors to suit a variety of applications. Available in 0402 to 8060 chip sizes with capacitance values up to 22uF as... | |
| Knowles Precision Devices produces a wide range of dipped radial leaded capacitors. These are available in rated voltages of 50V up to 6kV. Although our catalog range extends to 6kV,... | |
| MLC capacitors with silver/palladium (Ag/Pd) terminations have often been used in medical applications where non-magnetic components are required, for example in MRI equipment - however, conventional nickel barrier terminations are... | |
| Open Mode capacitors have been designed specifically for use in applications where mechanical cracking is a severe problem and short circuits due to cracking are unacceptable. Open Mode capacitors use... | |
| Our complete testing facility is available for any additional military testing requirements. Options available include thru-hole and surface mount lead styles, to make them suitable for mounting on ceramic substrates... | |
| Our Thin-Trim capacitors are ideal for applications where size and performance are most critical. These single-turn capacitors exhibit remarkable electrical characteristics for their small size. Useful up to 2 GHz,... | |
| RoHS compliant interconnects, small case size, Radial Leaded capacitors available in C0G/NP0, X7R and X8R dielectrics. The conformal coating and lead mounting style provide a rugged configuration for optimum performance. | |
| Safety Certified capacitors comply with international UL and TÜV specifications to offer designers the option of using a surface mount ceramic multilayer capacitor to replace leaded film types. Offering the... | |
| Space applications demand products of high quality, with appropriate additional testing to ensure long term reliability. These components must undergo special life-testing, sectioning and additional electrical measurements, to meet ESCC... | |
| Tandem Capacitors have been designed as a fail safe range using a series section internal design, for use in any application where short circuits would be unacceptable. When combined with... | |
| The “Q” and “U” ranges offers a very stable High Q material system that provides excellent, low loss, performance in systems below 3GHz. Optimized for lowest possible ESR, this range... | |
| The AEC-Q200 NC range is designed to achieve the maximum capacitance range possible for a given component size and high voltage but 100% coating of the chip after mounting, including... | |
| The AEC-Q200 Ultra-Low ESR X8G range offers a very stable X8R High Q material system that provides excellent low loss performance. The range is tested and approved to automotive specification... | |
| The NC range is designed to achieve the maximum capacitance range possible for a given component size and high voltage but 100% coating of the chip after mounting, including especially... | |
| The StackiCap™ range offers a significant reduction in ‘PCB real estate’ for an equivalent capacitance value when board space is at a premium. For example, a standard 150nF chip in... | |
| The Syfer E01 and E07 ranges of feedthrough MLCC chip ‘C’ filters are 3 terminal chip devices designed to offer reduced inductance compared to conventional MLCCs when used in signal... | |
| The Syfer X2Y E03 Integrated Passive Component is a 3 terminal EMI chip device. When used in balanced line applications, the revolutionary design provides simultaneous line-toline and line-to-ground filtering, using... | |
| The Syfer X2Y Integrated Passive Component is a 3 terminal EMI chip device. When used in balanced line applications, the revolutionary design provides simultaneous line-to-line and line-to-ground filtering, using a... | |
| The VC1 residual capacitance range MLCCs provide a more stable capacitance value with voltage - not to drop below 50% of the 1Vrms 1kHz value, up to full rated DC... | |
| The X8R dielectric will operate from -55°C to +150°C, with a maximum capacitance change ±15% (without applied voltage). The devices are available in sizes 0805 to 2225, with voltage ranges... | |
| The X8R dielectric will operate from -55°C to +150°C, with a maximum capacitance change ±15% (without applied voltage). The devices are available in sizes 0805 to 2225, with voltage ranges... | |
| These high temperature, high energy, capacitors are manufactured with a dielectric formulation designed for reliable operation under single or multiple pulse firing applications. Energy density exceeds that of conventional Class... | |
| This range uses High Q and X7R dielectrics and provides a fully non-magnetic component (µr = 1.0000). MLC capacitors with silver/palladium (Ag/Pd) terminations have often been used in medical applications... | |
| Voltronics glass dielectric trimmers offer the higher capacitance ranges available, up to 330pF. A wide variety of materials are available with differing dielectric constant, Q and voltage performance. Glass, Embedded... | |
| With AEC-Q200 approved ranges up to a voltage rating of 1kV we provide for the requirements of modern automotive applications including EV and HEV. Ranges include : 1. Standard MLCCs... | |
| X7R capacitors with a defined capacitance variation under applied dc voltage, across the full operating temperature range. Whilst the capacitance of C0G/NP0 chips does not vary with applied voltage, standard... |
| << Prev |