Knowles Trimmers, Variable Capacitors NMA1J12HVS

Description
0.6 ~ 12pF Trimmer Capacitor 500V Side Surface Mount
Request a Quote Datasheet
Description
0.6 ~ 12pF Trimmer Capacitor 500V Side Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 1608-1231-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1608-1231-ND
Trimmers, Variable Capacitors 1608-1231-ND
0.6 ~ 12pF Trimmer Capacitor 500V Side Surface Mount

0.6 ~ 12pF Trimmer Capacitor 500V Side Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - NMA1J12HVS - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
NMA1J12HVS
Trimmers, Variable Capacitors NMA1J12HVS
CAP TRIMMER 0.6-12PF 500V SMD

CAP TRIMMER 0.6-12PF 500V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 1608-1231-ND NMA1J12HVS
Product Name Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Capacitance Type Variable Variable
Operating Temperature -65 to 125 C (-85 to 257 F)
Electrostatic Capacitors Polytetrafluoroethylene (PTFE) Polytetrafluoroethylene (PTFE)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T250CJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers