Knowles Ceramic Capacitors MD0603BW106M100NHT-EM

Description
CAP CER 10UF 10V X5R 0603
Request a Quote Datasheet
Description
CAP CER 10UF 10V X5R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-MD0603BW106M100NHT-EMCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 10V X5R 0603

CAP CER 10UF 10V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 1763-MD0603BW106M100NHT-EMTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 10V X5R 0603

CAP CER 10UF 10V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 1763-MD0603BW106M100NHT-EMDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 10V X5R 0603

CAP CER 10UF 10V X5R 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1763-MD0603BW106M100NHT-EMCT-ND 1763-MD0603BW106M100NHT-EMDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details