Knowles Precision Devices Capacitor Networks, Arrays P42BNL820MA03152

Description
82pF, 0.22µF Bussed Capacitor 2 Array 10V X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
82pF, 0.22µF Bussed Capacitor 2 Array 10V X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 1761-P42BNL820MA03152-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
1761-P42BNL820MA03152-ND
Capacitor Networks, Arrays 1761-P42BNL820MA03152-ND
82pF, 0.22µF Bussed Capacitor 2 Array 10V X5R 0402 (1005 Metric)

82pF, 0.22µF Bussed Capacitor 2 Array 10V X5R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1761-P42BNL820MA03152-ND
Product Name Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor
Electrostatic Capacitors Ceramic Composition
Capacitance Range 8.20E-5 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011341 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details