These high temperature, high energy, capacitors are manufactured with a dielectric formulation designed for reliable operation under single or multiple pulse firing applications. Energy density exceeds that of conventional Class 1 materials and offers excellent short duration pulse delivery at temperatures to 200ºC. Discharge pulse width which is typically less than 100 nanoseconds will vary with load conditions which are influenced by inductive and resistive load components.
All parts are 100% tested to Novacap High Reliability Pulse Screening tests and are evaluated at temperature extremes up to 200ºC consistent with munitions and oil field exploration/seismic detonation conditions.
As an added safety feature, these pulse discharge capacitors can be supplied with integral bleed resistors at various resistance values. With exceptionally low ESR and low signal distortion, additional applications at high temperature include power supply filtering, energy storage and coupling/decoupling.
Other size, voltages and capacitance ratings are available in single, series and series/parallel arrangement for custom applications.
500 Megohm safety bleed resistor are standard but other values are available.
Please consult the Sales Office to best determine part size needed to meet your application requirements.
| Knowles Precision Devices | |
|---|---|
| Product Category | Capacitors |
| Product Name | SMD Multi-Layer Ceramic Capacitor, Detonation & Pulse |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Applications | Power Supply; Energy Storage, Coupling/Decoupling, Military |
| Capacitance Type | Fixed |
| Features | Military Standards |