Knowles Ceramic Capacitors MD0805BB105K250NHT-EM

Description
CAP CER 1UF 25V X7R 0805
Request a Quote Datasheet
Description
CAP CER 1UF 25V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-MD0805BB105K250NHT-EMTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 25V X7R 0805

CAP CER 1UF 25V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1763-MD0805BB105K250NHT-EMDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 25V X7R 0805

CAP CER 1UF 25V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1763-MD0805BB105K250NHT-EMCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 25V X7R 0805

CAP CER 1UF 25V X7R 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1763-MD0805BB105K250NHT-EMTR-ND 1763-MD0805BB105K250NHT-EMDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers