Knowles Electronics, LLC. Filters - Feed Through Capacitors SBSMC5000103MXB

Description
Win Source Part Number: 1276334-SBSMC5000103 MXB Category: Filters>Feed Through Capacitors Series: SBSM Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 50dB @ 100MHz Height (Max): 0.133" (3.38mm) Current: 20 A Package / Case: 2220 (5750 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: SBSMC
Request a Quote Datasheet
Description
Win Source Part Number: 1276334-SBSMC5000103 MXB Category: Filters>Feed Through Capacitors Series: SBSM Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 50dB @ 100MHz Height (Max): 0.133" (3.38mm) Current: 20 A Package / Case: 2220 (5750 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: SBSMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276334-SBSMC5000103MXB - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276334-SBSMC5000103MXB
Filters - Feed Through Capacitors 1276334-SBSMC5000103MXB
Win Source Part Number: 1276334-SBSMC5000103 MXB Category: Filters>Feed Through Capacitors Series: SBSM Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 50dB @ 100MHz Height (Max): 0.133" (3.38mm) Current: 20 A Package / Case: 2220 (5750 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: SBSMC

Win Source Part Number: 1276334-SBSMC5000103MXB
Category: Filters>Feed Through Capacitors
Series: SBSM
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Capacitance: 10000 pF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Insertion Loss: 50dB @ 100MHz
Height (Max): 0.133" (3.38mm)
Current: 20 A
Package / Case: 2220 (5750 Metric), 3 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Base Product Number: SBSMC

Buy Now Datasheet
Singapore, Singapore
SMD Capacitor
845-SBSMC5000103MXB
SMD Capacitor 845-SBSMC5000103MXB
SURFACE MOUNT C AND PI FILTER Product overview: SBSMC5000103MXB from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SBSMC5000103MXB can be used for catalog matching and distributor lookup.

SURFACE MOUNT C AND PI FILTER Product overview: SBSMC5000103MXB from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SBSMC5000103MXB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1276334-SBSMC5000103MXB 845-SBSMC5000103MXB
Product Name Filters - Feed Through Capacitors SMD Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %)
WVDC 500 volts 500 volts
WVAC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 108AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers