Knowles Datasheets for DC Blocks
DC blocks prevent the flow of direct current (DC) through radio frequency (RF) circuits. They serve as high-pass filters that prevent DC voltages, which have a frequency of zero Hertz (Hz), from interfering with sensitive RF components such as receivers. In other words, DC blocks are capacitors in series with a transmission line. They prevent the flow of DC energy while allowing RF signals to pass with little (if any) attenuation.
DC Blocks: Learn more
| Product Name | Notes |
|---|---|
| Description Resonance free DC Blocking / Decoupling Less than 0.25 db loss @ 4 GHz (typical) Surface mountable | |
| Ideal SMT Capacitor. Benefits Behaves like an Ideal Capacitor Matches typical 50Ω Line Widths More usable bandwidth Preserves board space | |
| Resonance free DC Blocks with low insertion loss. Benefits Resonance free DC Blocking/Decoupling Less than 0.25 dB loss @ 4 GHz (typical) Surface Mountable | |
| Ultra Broadband DC Blocking. Benefits Resonance Free DC Blocking to > 40 GHz Surface Mountable by Solder or Epoxy Bonding Low Frequency Stability over Temperature Very Low Series Inductance Available... |