Knowles Precision Devices Ceramic Capacitors P02CF0R5B5ST

Description
0.5pF ±0.1pF 50V Ceramic Capacitor CF 0502 (1406 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.1pF 50V Ceramic Capacitor CF 0502 (1406 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1761-P02CF0R5B5STTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-P02CF0R5B5STTR-ND
Ceramic Capacitors 1761-P02CF0R5B5STTR-ND
0.5pF ±0.1pF 50V Ceramic Capacitor CF 0502 (1406 Metric)

0.5pF ±0.1pF 50V Ceramic Capacitor CF 0502 (1406 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1761-P02CF0R5B5STCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-P02CF0R5B5STCT-ND
Ceramic Capacitors 1761-P02CF0R5B5STCT-ND
0.5pF ±0.1pF 50V Ceramic Capacitor CF 0502 (1406 Metric)

0.5pF ±0.1pF 50V Ceramic Capacitor CF 0502 (1406 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1761-P02CF0R5B5STDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-P02CF0R5B5STDKR-ND
Ceramic Capacitors 1761-P02CF0R5B5STDKR-ND
0.5pF ±0.1pF 50V Ceramic Capacitor CF 0502 (1406 Metric)

0.5pF ±0.1pF 50V Ceramic Capacitor CF 0502 (1406 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1761-P02CF0R5B5STTR-ND 1761-P02CF0R5B5STDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 380LX151M200H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details