Knowles Capacitor Networks, Arrays P62BNL820MA02636T

Description
82pF, 0.1µF Bussed Capacitor 2 Array 25V X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
82pF, 0.1µF Bussed Capacitor 2 Array 25V X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 1761-P62BNL820MA02636TCT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
1761-P62BNL820MA02636TCT-ND
Capacitor Networks, Arrays 1761-P62BNL820MA02636TCT-ND
82pF, 0.1µF Bussed Capacitor 2 Array 25V X7R 0603 (1608 Metric)

82pF, 0.1µF Bussed Capacitor 2 Array 25V X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 1761-P62BNL820MA02636TTR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
1761-P62BNL820MA02636TTR-ND
Capacitor Networks, Arrays 1761-P62BNL820MA02636TTR-ND
82pF, 0.1µF Bussed Capacitor 2 Array 25V X7R 0603 (1608 Metric)

82pF, 0.1µF Bussed Capacitor 2 Array 25V X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 1761-P62BNL820MA02636TDKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
1761-P62BNL820MA02636TDKR-ND
Capacitor Networks, Arrays 1761-P62BNL820MA02636TDKR-ND
82pF, 0.1µF Bussed Capacitor 2 Array 25V X7R 0603 (1608 Metric)

82pF, 0.1µF Bussed Capacitor 2 Array 25V X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - P62BNL820MA02636T - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
P62BNL820MA02636T
Capacitor Networks, Arrays P62BNL820MA02636T
CAP ARRAY 82PF 25V X7R 0603

CAP ARRAY 82PF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1761-P62BNL820MA02636TCT-ND 1761-P62BNL820MA02636TDKR-ND P62BNL820MA02636T
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 8.20E-5 microF 8.20E-5 microF 8.20E-5 to 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - M39014/021354 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers