0.33µF Feed Through Capacitor 100V 10A 2220 (5750 Metric), 3 PC Pad
Win Source Part Number: 1276338-SBSMP1000334
Category: Filters>Feed Through Capacitors
Series: SBSM
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Capacitance: 0.33 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Insertion Loss: 44dB @ 100MHz
Height (Max): 0.133" (3.38mm)
Current: 10 A
Package / Case: 2220 (5750 Metric), 3 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Knowles Syfer
Base Product Number: SBSMP
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1608-SBSMP1000334MXB-ND | 1276338-SBSMP1000334MXB |
| Product Name | Feed Through, Pass Through Capacitors | Filters - Feed Through Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.3300 microF | 0.3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 100 volts | 100 volts |