Knowles Precision Devices Feed Through, Pass Through Capacitors SBSMC5000683MXT

Description
0.068µF Feed Through Capacitor 500V 20A 2220 (5750 Metric), 3 PC Pad
Request a Quote Datasheet
Description
0.068µF Feed Through Capacitor 500V 20A 2220 (5750 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1608-1198-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1198-2-ND
Feed Through, Pass Through Capacitors 1608-1198-2-ND
0.068µF Feed Through Capacitor 500V 20A 2220 (5750 Metric), 3 PC Pad

0.068µF Feed Through Capacitor 500V 20A 2220 (5750 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1198-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1198-6-ND
Feed Through, Pass Through Capacitors 1608-1198-6-ND
0.068µF Feed Through Capacitor 500V 20A 2220 (5750 Metric), 3 PC Pad

0.068µF Feed Through Capacitor 500V 20A 2220 (5750 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1198-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1198-1-ND
Feed Through, Pass Through Capacitors 1608-1198-1-ND
0.068µF Feed Through Capacitor 500V 20A 2220 (5750 Metric), 3 PC Pad

0.068µF Feed Through Capacitor 500V 20A 2220 (5750 Metric), 3 PC Pad

Buy Now Datasheet
Filters - Feed Through Capacitors - 1276328-SBSMC5000683MXT - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276328-SBSMC5000683MXT
Filters - Feed Through Capacitors 1276328-SBSMC5000683MXT
Win Source Part Number: 1276328-SBSMC5000683 MXT Category: Filters>Feed Through Capacitors Series: SBSM Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Capacitance: 0.068 µF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 43dB @ 100MHz Height (Max): 0.133" (3.38mm) Current: 20 A Package / Case: 2220 (5750 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Other Names: 1608-1198-3,1608-119 8-6,1608-1198-3,1608 -1198-2,1608-1198-1 Base Product Number: SBSMC

Win Source Part Number: 1276328-SBSMC5000683MXT
Category: Filters>Feed Through Capacitors
Series: SBSM
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 0.068 µF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Insertion Loss: 43dB @ 100MHz
Height (Max): 0.133" (3.38mm)
Current: 20 A
Package / Case: 2220 (5750 Metric), 3 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Other Names: 1608-1198-3,1608-1198-6,1608-1198-3,1608-1198-2,1608-1198-1
Base Product Number: SBSMC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1198-2-ND 1608-1198-6-ND 1276328-SBSMC5000683MXT
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Filters - Feed Through Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 113364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details