Knowles Precision Devices Ceramic Capacitors P62BNL820M5ST

Description
82pF 50V Ceramic Capacitor BN 0603 (1608 Metric)
Request a Quote Datasheet
Description
82pF 50V Ceramic Capacitor BN 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1761-P62BNL820M5STTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-P62BNL820M5STTR-ND
Ceramic Capacitors 1761-P62BNL820M5STTR-ND
82pF 50V Ceramic Capacitor BN 0603 (1608 Metric)

82pF 50V Ceramic Capacitor BN 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1761-P62BNL820M5STDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-P62BNL820M5STDKR-ND
Ceramic Capacitors 1761-P62BNL820M5STDKR-ND
82pF 50V Ceramic Capacitor BN 0603 (1608 Metric)

82pF 50V Ceramic Capacitor BN 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1761-P62BNL820M5STCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-P62BNL820M5STCT-ND
Ceramic Capacitors 1761-P62BNL820M5STCT-ND
82pF 50V Ceramic Capacitor BN 0603 (1608 Metric)

82pF 50V Ceramic Capacitor BN 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1761-P62BNL820M5STTR-ND 1761-P62BNL820M5STDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021356 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details