Knowles Ceramic Capacitors RF0505X103K500KX057T

Description
10000pF ±10% 50V Ceramic Capacitor BX 0505 (1313 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor BX 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1089-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1089-2-ND
Ceramic Capacitors 1763-1089-2-ND
10000pF ±10% 50V Ceramic Capacitor BX 0505 (1313 Metric)

10000pF ±10% 50V Ceramic Capacitor BX 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1089-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1089-1-ND
Ceramic Capacitors 1763-1089-1-ND
10000pF ±10% 50V Ceramic Capacitor BX 0505 (1313 Metric)

10000pF ±10% 50V Ceramic Capacitor BX 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - RF0505X103K500KX057T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RF0505X103K500KX057T
Ceramic Capacitors RF0505X103K500KX057T
CAP CER 10000PF 50V BX 0505

CAP CER 10000PF 50V BX 0505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1763-1089-2-ND RF0505X103K500KX057T
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Polymer - 337UVR6R3MEF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers