Knowles Ceramic Capacitors MD0402N1R5B160NHT-EM

Description
CAP CER 1.5PF 16V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 1.5PF 16V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-MD0402N1R5B160NHT-EMDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5PF 16V C0G/NP0 0402

CAP CER 1.5PF 16V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 1763-MD0402N1R5B160NHT-EMTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5PF 16V C0G/NP0 0402

CAP CER 1.5PF 16V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 1763-MD0402N1R5B160NHT-EMCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5PF 16V C0G/NP0 0402

CAP CER 1.5PF 16V C0G/NP0 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1763-MD0402N1R5B160NHT-EMDKR-ND 1763-MD0402N1R5B160NHT-EMTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitor - Multilayer - CK06BX105K - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers