Knowles Precision Devices Filters - Feed Through Capacitors SBSMC5000103MXT

Description
Win Source Part Number: 1276327-SBSMC5000103 MXT Category: Filters>Feed Through Capacitors Series: SBSM Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 50dB @ 100MHz Height (Max): 0.133" (3.38mm) Current: 20 A Package / Case: 2220 (5750 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Other Names: 1608-1197-3,1608-119 7-3,1608-1197-6,1608 -1197-2,1608-1197-1 Base Product Number: SBSMC
Request a Quote Datasheet
Description
Win Source Part Number: 1276327-SBSMC5000103 MXT Category: Filters>Feed Through Capacitors Series: SBSM Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 50dB @ 100MHz Height (Max): 0.133" (3.38mm) Current: 20 A Package / Case: 2220 (5750 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Other Names: 1608-1197-3,1608-119 7-3,1608-1197-6,1608 -1197-2,1608-1197-1 Base Product Number: SBSMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276327-SBSMC5000103MXT - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276327-SBSMC5000103MXT
Filters - Feed Through Capacitors 1276327-SBSMC5000103MXT
Win Source Part Number: 1276327-SBSMC5000103 MXT Category: Filters>Feed Through Capacitors Series: SBSM Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 50dB @ 100MHz Height (Max): 0.133" (3.38mm) Current: 20 A Package / Case: 2220 (5750 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Other Names: 1608-1197-3,1608-119 7-3,1608-1197-6,1608 -1197-2,1608-1197-1 Base Product Number: SBSMC

Win Source Part Number: 1276327-SBSMC5000103MXT
Category: Filters>Feed Through Capacitors
Series: SBSM
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 10000 pF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Insertion Loss: 50dB @ 100MHz
Height (Max): 0.133" (3.38mm)
Current: 20 A
Package / Case: 2220 (5750 Metric), 3 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Other Names: 1608-1197-3,1608-1197-3,1608-1197-6,1608-1197-2,1608-1197-1
Base Product Number: SBSMC

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1197-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1197-2-ND
Feed Through, Pass Through Capacitors 1608-1197-2-ND
10000pF Feed Through Capacitor 500V 20A 2220 (5750 Metric), 3 PC Pad

10000pF Feed Through Capacitor 500V 20A 2220 (5750 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1197-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1197-6-ND
Feed Through, Pass Through Capacitors 1608-1197-6-ND
10000pF Feed Through Capacitor 500V 20A 2220 (5750 Metric), 3 PC Pad

10000pF Feed Through Capacitor 500V 20A 2220 (5750 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1197-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1197-1-ND
Feed Through, Pass Through Capacitors 1608-1197-1-ND
10000pF Feed Through Capacitor 500V 20A 2220 (5750 Metric), 3 PC Pad

10000pF Feed Through Capacitor 500V 20A 2220 (5750 Metric), 3 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 1276327-SBSMC5000103MXT 1608-1197-2-ND 1608-1197-6-ND
Product Name Filters - Feed Through Capacitors Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 500 volts 500 volts 500 volts
WVAC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 338-1972-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details